ASUS logo

ASUS K541UV-GQ650T laptop Intel® Core™ i7 i7-7500U 15.6" HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42009
Info modified on:
29 Jan 2025, 19:20:53
Short summary description ASUS K541UV-GQ650T laptop Intel® Core™ i7 i7-7500U 15.6" HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS K541UV-GQ650T, Intel® Core™ i7, 2.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS K541UV-GQ650T laptop Intel® Core™ i7 i7-7500U 15.6" HD 8 GB 256 GB SSD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS K541UV-GQ650T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.