ASUS K53Z-MS2, AMD A6, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS K53Z-MS2. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Basic. Product color: Brown. Weight: 5.73 lbs (2.6 kg)