ASUS logo

ASUS K53TK-SX013V laptop AMD A6 A6-3420M 15.6" 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45462
Info modified on:
22 Jan 2025, 05:57:17
Short summary description ASUS K53TK-SX013V laptop AMD A6 A6-3420M 15.6" 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS K53TK-SX013V, AMD A6, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS K53TK-SX013V laptop AMD A6 A6-3420M 15.6" 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS K53TK-SX013V. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.