ASUS logo

ASUS K53SC-SX495R laptop Intel® Core™ i3 i3-2330M 15.6" 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Basic Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24688
Info modified on:
23 Jan 2025, 18:46:13
Short summary description ASUS K53SC-SX495R laptop Intel® Core™ i3 i3-2330M 15.6" 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Basic Blue:

ASUS K53SC-SX495R, Intel® Core™ i3, 2.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 750 GB

Long summary description ASUS K53SC-SX495R laptop Intel® Core™ i3 i3-2330M 15.6" 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Basic Blue:

ASUS K53SC-SX495R. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520MX. Operating system installed: Windows 7 Home Basic. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.