ASUS K53E-SX880V, Intel® Core™ i7, 2.2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB
ASUS K53E-SX880V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 5.73 lbs (2.6 kg)