ASUS logo

ASUS K53E-BBR9 laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Brown

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97718
Info modified on:
22 Jan 2025, 05:51:01
Short summary description ASUS K53E-BBR9 laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Brown:

ASUS K53E-BBR9, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K53E-BBR9 laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Brown:

ASUS K53E-BBR9. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Product color: Brown. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.