ASUS K53BR, AMD E, 1.65 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS K53BR. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6320, Discrete graphics card model: AMD Radeon HD 7470M. Operating system installed: Windows 7 Home Premium. Product color: Brown