ASUS logo

ASUS K52JB-SX031V Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5145 Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60419
Info modified on:
22 Jan 2025, 05:47:58
Short summary description ASUS K52JB-SX031V Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5145 Windows 7 Home Premium Black:

ASUS K52JB-SX031V, Intel® Core™ i3, 2.26 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K52JB-SX031V Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5145 Windows 7 Home Premium Black:

ASUS K52JB-SX031V. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5145. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.78 lbs (2.62 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.