ASUS logo

ASUS K52F-SX223V laptop Intel® Core™ i3 i3-370M 15.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17454
Info modified on:
25 Jan 2025, 22:17:00
Short summary description ASUS K52F-SX223V laptop Intel® Core™ i3 i3-370M 15.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

ASUS K52F-SX223V, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS K52F-SX223V laptop Intel® Core™ i3 i3-370M 15.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

ASUS K52F-SX223V. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 5.78 lbs (2.62 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.