ASUS logo

ASUS K52F-SX182V laptop Intel® Core™ i3 i3-370M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26017
Info modified on:
24 Jan 2025, 20:37:31
Short summary description ASUS K52F-SX182V laptop Intel® Core™ i3 i3-370M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium Black:

ASUS K52F-SX182V, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K52F-SX182V laptop Intel® Core™ i3 i3-370M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium Black:

ASUS K52F-SX182V. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.78 lbs (2.62 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.