ASUS K52F-EX575D, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB
ASUS K52F-EX575D. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Brown. Weight: 5.78 lbs (2.62 kg)