ASUS logo

ASUS K50C-SX052 laptop Intel® Celeron® 15.6" 2 GB DDR2-SDRAM 500 GB Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75276
Info modified on:
22 Jan 2025, 05:31:26
Short summary description ASUS K50C-SX052 laptop Intel® Celeron® 15.6" 2 GB DDR2-SDRAM 500 GB Black:

ASUS K50C-SX052, Intel® Celeron®, 1.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS K50C-SX052 laptop Intel® Celeron® 15.6" 2 GB DDR2-SDRAM 500 GB Black:

ASUS K50C-SX052. Processor family: Intel® Celeron®, Processor frequency: 1.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.