ASUS K501UX-DM085T, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB
ASUS K501UX-DM085T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10 Home. Product color: Gray