ASUS logo

ASUS K45VD-MSR1-V laptop Intel® Core™ i5 i5-3210M 14" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122156
Info modified on:
22 Jan 2025, 05:02:58
Short summary description ASUS K45VD-MSR1-V laptop Intel® Core™ i5 i5-3210M 14" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Brown:

ASUS K45VD-MSR1-V, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS K45VD-MSR1-V laptop Intel® Core™ i5 i5-3210M 14" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 7 Home Premium Brown:

ASUS K45VD-MSR1-V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.