ASUS K45A-VX077H, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 6 GB, 1 TB
ASUS K45A-VX077H. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black, Red. Weight: 5.29 lbs (2.4 kg)