ASUS K451LN-WX080D, Intel® Core™ i5, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
ASUS K451LN-WX080D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: FreeDOS. Product color: Gray, Stainless steel