ASUS logo

ASUS K451LB-WX115D laptop Intel® Core™ i7 i7-4500U 14" HD 8 GB 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127876
Info modified on:
29 Jan 2025, 19:00:33
Short summary description ASUS K451LB-WX115D laptop Intel® Core™ i7 i7-4500U 14" HD 8 GB 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black, Stainless steel:

ASUS K451LB-WX115D, Intel® Core™ i7, 1.8 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS K451LB-WX115D laptop Intel® Core™ i7 i7-4500U 14" HD 8 GB 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black, Stainless steel:

ASUS K451LB-WX115D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.