ASUS K450JN-WX019D, Intel® Core™ i7, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
ASUS K450JN-WX019D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Gray, Silver