ASUS logo

ASUS K450CC-WX255D laptop Intel® Core™ i5 i5-3337U 14" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Gray, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20953
Info modified on:
24 Jan 2025, 20:22:31
Short summary description ASUS K450CC-WX255D laptop Intel® Core™ i5 i5-3337U 14" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Gray, Stainless steel:

ASUS K450CC-WX255D, Intel® Core™ i5, 1.8 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K450CC-WX255D laptop Intel® Core™ i5 i5-3337U 14" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Gray, Stainless steel:

ASUS K450CC-WX255D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Gray, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.