ASUS K441UA-WX190D, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
ASUS K441UA-WX190D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: FreeDOS. Product color: Black, Chocolate