ASUS K43E-VX817, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
ASUS K43E-VX817. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Black. Weight: 5.38 lbs (2.44 kg)