ASUS logo

ASUS Vivobook 14 K413EA-EB138T laptop Intel® Core™ i3 i3-1115G4 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22870
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Vivobook 14 K413EA-EB138T laptop Intel® Core™ i3 i3-1115G4 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook 14 K413EA-EB138T, Intel® Core™ i3, 14", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description ASUS Vivobook 14 K413EA-EB138T laptop Intel® Core™ i3 i3-1115G4 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook 14 K413EA-EB138T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 3.09 lbs (1.4 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.