ASUS logo

ASUS K40IJ-VX304 laptop Intel® Pentium® Dual-Core T4500 14" 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Black, Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129482
Info modified on:
22 Jan 2025, 05:02:34
Short summary description ASUS K40IJ-VX304 laptop Intel® Pentium® Dual-Core T4500 14" 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Black, Brown:

ASUS K40IJ-VX304, Intel® Pentium® Dual-Core, 2.3 GHz, 14", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS K40IJ-VX304 laptop Intel® Pentium® Dual-Core T4500 14" 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Black, Brown:

ASUS K40IJ-VX304. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel GMA X4500M. Product color: Black, Brown. Weight: 5.2 lbs (2.36 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.