ASUS logo

ASUS K401LB-FA013D laptop Intel® Core™ i7 i7-5500U 14" Full HD 4 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® 940M FreeDOS Blue, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52422
Info modified on:
24 Jan 2025, 20:47:04
Short summary description ASUS K401LB-FA013D laptop Intel® Core™ i7 i7-5500U 14" Full HD 4 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® 940M FreeDOS Blue, Silver:

ASUS K401LB-FA013D, Intel® Core™ i7, 2.4 GHz, 14", 1920 x 1080 pixels, 4 GB, 1.02 TB

Long summary description ASUS K401LB-FA013D laptop Intel® Core™ i7 i7-5500U 14" Full HD 4 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® 940M FreeDOS Blue, Silver:

ASUS K401LB-FA013D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: FreeDOS. Product color: Blue, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.