ASUS logo

ASUS K31DA-0031A621UMT PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63406
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K31DA-0031A621UMT PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Black:

ASUS K31DA-0031A621UMT, 1.8 GHz, AMD A4, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description ASUS K31DA-0031A621UMT PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Black:

ASUS K31DA-0031A621UMT. Processor frequency: 1.8 GHz, Processor family: AMD A4, Processor model: A4-6210. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Power supply: 90 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.