ASUS logo

ASUS K20DA-UK005S PC AMD A4 A4-6210 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98299
Info modified on:
14 Mar 2024, 19:28:09
Short summary description ASUS K20DA-UK005S PC AMD A4 A4-6210 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Tower Black:

ASUS K20DA-UK005S, 1.8 GHz, AMD A4, 8 GB, 2 TB, DVD-RW, Windows 8.1

Long summary description ASUS K20DA-UK005S PC AMD A4 A4-6210 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Tower Black:

ASUS K20DA-UK005S. Processor frequency: 1.8 GHz, Processor family: AMD A4, Processor model: A4-6210. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.