ASUS logo

ASUS K20CE-TH002D PC Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Tower Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55021
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K20CE-TH002D PC Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Tower Silver:

ASUS K20CE-TH002D, 1.6 GHz, Intel® Pentium®, N3700, 4 GB, 500 GB, FreeDOS

Long summary description ASUS K20CE-TH002D PC Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Tower Silver:

ASUS K20CE-TH002D. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Weight: 15.4 lbs (7 kg). Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.