ASUS K200MA-DS01T-WH(S), Intel® Celeron®, 2.16 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS K200MA-DS01T-WH(S). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: White