ASUS logo

ASUS U6SG-2P010E + Office Professional 2007, ES Intel® Core™2 Duo T8300 12.1" 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46667
Info modified on:
23 Jan 2025, 19:14:51
Short summary description ASUS U6SG-2P010E + Office Professional 2007, ES Intel® Core™2 Duo T8300 12.1" 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business:

ASUS U6SG-2P010E + Office Professional 2007, ES, Intel® Core™2 Duo, 2.4 GHz, 12.1", 1280 x 800 pixels, 3 GB, 250 GB

Long summary description ASUS U6SG-2P010E + Office Professional 2007, ES Intel® Core™2 Duo T8300 12.1" 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business:

ASUS U6SG-2P010E + Office Professional 2007, ES. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9300M G. Operating system installed: Windows Vista Business. Weight: 3.46 lbs (1.57 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.