ASUS logo

ASUS HD7850-DC2-2GD5 graphics card AMD Radeon HD7850 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96861
Info modified on:
02 Sept 2024, 20:24:01
Short summary description ASUS HD7850-DC2-2GD5 graphics card AMD Radeon HD7850 2 GB GDDR5:

ASUS HD7850-DC2-2GD5, Radeon HD7850, 2 GB, GDDR5, 256 bit, 4840 MHz, PCI Express 3.0

Long summary description ASUS HD7850-DC2-2GD5 graphics card AMD Radeon HD7850 2 GB GDDR5:

ASUS HD7850-DC2-2GD5. Graphics processor family: AMD, Graphics processor: Radeon HD7850, Processor frequency: 870 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4840 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.