ASUS logo

ASUS HD5450-SL-HM1GD3-L-V2 AMD Radeon HD 5450 1 GB GDDR3

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44305
Info modified on:
02 Sept 2024, 20:23:25
Short summary description ASUS HD5450-SL-HM1GD3-L-V2 AMD Radeon HD 5450 1 GB GDDR3:

ASUS HD5450-SL-HM1GD3-L-V2, Radeon HD 5450, 1 GB, GDDR3, 32 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS HD5450-SL-HM1GD3-L-V2 AMD Radeon HD 5450 1 GB GDDR3:

ASUS HD5450-SL-HM1GD3-L-V2. Graphics processor family: AMD, Graphics processor: Radeon HD 5450, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 32 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.