ASUS logo

ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124367
Info modified on:
30 Oct 2024, 13:07:12
Short summary description ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX:

ASUS H97-Plus, Intel, LGA 1150 (Socket H3), Intel® Celeron®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX:

ASUS H97-Plus. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111GR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.