ASUS logo

ASUS ROG GX800VH(KBL)-GY004T laptop Intel® Core™ i7 i7-7820HK 18.4" 4K Ultra HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126724
Info modified on:
23 Jan 2025, 18:23:37
Short summary description ASUS ROG GX800VH(KBL)-GY004T laptop Intel® Core™ i7 i7-7820HK 18.4" 4K Ultra HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray:

ASUS ROG GX800VH(KBL)-GY004T, Intel® Core™ i7, 2.9 GHz, 18.4", 3840 x 2160 pixels, 64 GB, 1.54 TB

Long summary description ASUS ROG GX800VH(KBL)-GY004T laptop Intel® Core™ i7 i7-7820HK 18.4" 4K Ultra HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray:

ASUS ROG GX800VH(KBL)-GY004T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 18.4", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.54 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.