ASUS logo

ASUS GX-D1081 network switch White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70869
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GX-D1081 network switch White:

ASUS GX-D1081, Full duplex

Long summary description ASUS GX-D1081 network switch White:

ASUS GX-D1081. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. DC input voltage: 5 V. Power connector: DC-in jack

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.