ASUS logo

ASUS ROG Zephyrus G16 GU603VV-G16.I74060 laptop Intel® Core™ i7 i7-13620H 16" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21820
Info modified on:
22 Jan 2025, 04:52:49
Short summary description ASUS ROG Zephyrus G16 GU603VV-G16.I74060 laptop Intel® Core™ i7 i7-13620H 16" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray:

ASUS ROG Zephyrus G16 GU603VV-G16.I74060, Intel® Core™ i7, 16", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS ROG Zephyrus G16 GU603VV-G16.I74060 laptop Intel® Core™ i7 i7-13620H 16" WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray:

ASUS ROG Zephyrus G16 GU603VV-G16.I74060. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13620H. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.