ASUS logo

ASUS NVIDIA GeForce GTX 970 4GB GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92274
Info modified on:
02 Sept 2024, 20:24:51
Short summary description ASUS NVIDIA GeForce GTX 970 4GB GDDR5:

ASUS NVIDIA GeForce GTX 970 4GB GDDR5, GeForce GTX 970, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description ASUS NVIDIA GeForce GTX 970 4GB GDDR5:

ASUS NVIDIA GeForce GTX 970 4GB GDDR5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 970, Processor frequency: 1088 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.