ASUS logo

ASUS GTX960-MOC-4GD5 graphics card NVIDIA GeForce GTX 960 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85477
Info modified on:
02 Sept 2024, 20:23:56
Short summary description ASUS GTX960-MOC-4GD5 graphics card NVIDIA GeForce GTX 960 4 GB GDDR5:

ASUS GTX960-MOC-4GD5, GeForce GTX 960, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS GTX960-MOC-4GD5 graphics card NVIDIA GeForce GTX 960 4 GB GDDR5:

ASUS GTX960-MOC-4GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 960, Processor frequency: 1190 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.