ASUS logo

ASUS GTX750-PHOC-2GD5 graphics card NVIDIA GeForce GTX 750 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147342
Info modified on:
02 Sept 2024, 20:23:27
Short summary description ASUS GTX750-PHOC-2GD5 graphics card NVIDIA GeForce GTX 750 2 GB GDDR5:

ASUS GTX750-PHOC-2GD5, GeForce GTX 750, 2 GB, GDDR5, 128 bit, 5010 MHz, PCI Express 3.0

Long summary description ASUS GTX750-PHOC-2GD5 graphics card NVIDIA GeForce GTX 750 2 GB GDDR5:

ASUS GTX750-PHOC-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750, Processor frequency: 1059 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5010 MHz. DirectX version: 11.1. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.