ASUS logo

ASUS GTX670-DC2-2GD5 graphics card NVIDIA GeForce GTX 670 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102047
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GTX670-DC2-2GD5 graphics card NVIDIA GeForce GTX 670 2 GB GDDR5:

ASUS GTX670-DC2-2GD5, GeForce GTX 670, 2 GB, GDDR5, 256 bit, 3840 x 2400 pixels, PCI Express 3.0

Long summary description ASUS GTX670-DC2-2GD5 graphics card NVIDIA GeForce GTX 670 2 GB GDDR5:

ASUS GTX670-DC2-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 670, Processor frequency: 915 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.