ASUS logo

ASUS GeForce GTX 660 Ti NVIDIA 3 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76168
Info modified on:
02 Sept 2024, 20:24:36
Short summary description ASUS GeForce GTX 660 Ti NVIDIA 3 GB GDDR5:

ASUS GeForce GTX 660 Ti, GeForce GTX 660 Ti, 3 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS GeForce GTX 660 Ti NVIDIA 3 GB GDDR5:

ASUS GeForce GTX 660 Ti. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660 Ti, Processor frequency: 915 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 1502 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.