ASUS logo

ASUS GeForce GTX 650 Ti Boost DirectCU II NVIDIA 2 GB GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90139
Info modified on:
02 Sept 2024, 20:24:36
Short summary description ASUS GeForce GTX 650 Ti Boost DirectCU II NVIDIA 2 GB GDDR5:

ASUS GeForce GTX 650 Ti Boost DirectCU II, 2 GB, GDDR5, 192 bit, 6008 MHz, PCI Express 3.0

Long summary description ASUS GeForce GTX 650 Ti Boost DirectCU II NVIDIA 2 GB GDDR5:

ASUS GeForce GTX 650 Ti Boost DirectCU II. Graphics processor family: NVIDIA, Processor frequency: 980 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.