ASUS logo

ASUS GTX650-DCTG-1GD5 graphics card NVIDIA GeForce GTX 650 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88896
Info modified on:
02 Sept 2024, 20:24:53
Short summary description ASUS GTX650-DCTG-1GD5 graphics card NVIDIA GeForce GTX 650 1 GB GDDR5:

ASUS GTX650-DCTG-1GD5, GeForce GTX 650, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS GTX650-DCTG-1GD5 graphics card NVIDIA GeForce GTX 650 1 GB GDDR5:

ASUS GTX650-DCTG-1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650, Processor frequency: 1215 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5100 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.