ASUS logo

ASUS GT710-SL-2GD5-CSM graphics card NVIDIA GeForce GT 710 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124488
Info modified on:
02 Sept 2024, 20:23:29
Short summary description ASUS GT710-SL-2GD5-CSM graphics card NVIDIA GeForce GT 710 2 GB GDDR5:

ASUS GT710-SL-2GD5-CSM, GeForce GT 710, 2 GB, GDDR5, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT710-SL-2GD5-CSM graphics card NVIDIA GeForce GT 710 2 GB GDDR5:

ASUS GT710-SL-2GD5-CSM. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 710, Processor frequency: 954 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 4.5. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.