ASUS logo

ASUS GT620-1GD3-L graphics card NVIDIA GeForce GT 620 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147850
Info modified on:
07 Apr 2020, 09:47:38
Short summary description ASUS GT620-1GD3-L graphics card NVIDIA GeForce GT 620 1 GB GDDR3:

ASUS GT620-1GD3-L, GeForce GT 620, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT620-1GD3-L graphics card NVIDIA GeForce GT 620 1 GB GDDR3:

ASUS GT620-1GD3-L. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 620, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.