ASUS logo

ASUS GT610-2GD3-CSM graphics card NVIDIA GeForce GT 610 2 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100871
Info modified on:
02 Sept 2024, 20:24:51
Short summary description ASUS GT610-2GD3-CSM graphics card NVIDIA GeForce GT 610 2 GB GDDR3:

ASUS GT610-2GD3-CSM, GeForce GT 610, 2 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT610-2GD3-CSM graphics card NVIDIA GeForce GT 610 2 GB GDDR3:

ASUS GT610-2GD3-CSM. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 610, Processor frequency: 810 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.