ASUS ROG GL752VW-T4003T, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB
ASUS ROG GL752VW-T4003T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Metallic