ASUS logo

ASUS ROG Strix GL702ZC-GC006T laptop AMD Ryzen™ 7 1700 17.3" Full HD 8 GB 1.26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41419
Info modified on:
27 Jan 2025, 08:48:34
Short summary description ASUS ROG Strix GL702ZC-GC006T laptop AMD Ryzen™ 7 1700 17.3" Full HD 8 GB 1.26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Home Black:

ASUS ROG Strix GL702ZC-GC006T, AMD Ryzen™ 7, 3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS ROG Strix GL702ZC-GC006T laptop AMD Ryzen™ 7 1700 17.3" Full HD 8 GB 1.26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Home Black:

ASUS ROG Strix GL702ZC-GC006T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 1700, Processor frequency: 3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10 Home. Product color: Black. Weight: 7.05 lbs (3.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.