ASUS logo

ASUS ROG Strix GL702VS-RS71-CB laptop Intel® Core™ i7 i7-7700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66849
Info modified on:
23 Jan 2025, 18:04:46
Short summary description ASUS ROG Strix GL702VS-RS71-CB laptop Intel® Core™ i7 i7-7700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

ASUS ROG Strix GL702VS-RS71-CB, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Strix GL702VS-RS71-CB laptop Intel® Core™ i7 i7-7700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

ASUS ROG Strix GL702VS-RS71-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.