ASUS logo

ASUS ROG GL552VX-DM044T laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128994
Info modified on:
01 Feb 2025, 06:02:42
Short summary description ASUS ROG GL552VX-DM044T laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

ASUS ROG GL552VX-DM044T, Intel® Core™ i7, 2.6 GHz, 15.6", 1980 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS ROG GL552VX-DM044T laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

ASUS ROG GL552VX-DM044T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1980 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.