ASUS logo

ASUS ROG GL502VM-FY211T laptop Intel® Core™ i7 i7-7700HQ 15.6" Full HD 24 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85289
Info modified on:
22 Jan 2025, 04:39:21
Short summary description ASUS ROG GL502VM-FY211T laptop Intel® Core™ i7 i7-7700HQ 15.6" Full HD 24 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS ROG GL502VM-FY211T, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 24 GB, 256 GB

Long summary description ASUS ROG GL502VM-FY211T laptop Intel® Core™ i7 i7-7700HQ 15.6" Full HD 24 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS ROG GL502VM-FY211T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.